Capital Lighting, Inc. LS-8637AB Lamps-Floor Lamps 665826

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 63.00 Bulb Qty: 2 Wattage: 35 Finish: Antique Brass Product Name: Two Light Table Metal Floor Lamp UPC: 088675424154
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 63.00 Bulb Qty: 2 Wattage: 35 Finish: Antique Brass Product Name: Two Light Table Metal Floor Lamp UPC: 088675424154

Suppliers

Company
Product
Description
Supplier Links
LS-8637AB Lamps-Floor Lamps - 665826 - Capital Lighting, Inc.
Columbus, OH, USA
LS-8637AB Lamps-Floor Lamps
665826
LS-8637AB Lamps-Floor Lamps 665826
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 63.00 Bulb Qty: 2 Wattage: 35 Finish: Antique Brass Product Name: Two Light Table Metal Floor Lamp UPC: 088675424154

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 63.00
Bulb
Qty: 2
Wattage: 35
Finish: Antique Brass
Product Name: Two Light Table Metal Floor Lamp
UPC: 088675424154

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665826
Product Name LS-8637AB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details