Capital Lighting, Inc. LS-8635AB Lamps-Floor Lamps 665824

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 54.00 Bulb Qty: 1 Wattage: 35 Finish: Antique Brass Product Name: One Light Table Metal Floor Lamp UPC: 088675424147
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 54.00 Bulb Qty: 1 Wattage: 35 Finish: Antique Brass Product Name: One Light Table Metal Floor Lamp UPC: 088675424147

Suppliers

Company
Product
Description
Supplier Links
LS-8635AB Lamps-Floor Lamps - 665824 - Capital Lighting, Inc.
Columbus, OH, USA
LS-8635AB Lamps-Floor Lamps
665824
LS-8635AB Lamps-Floor Lamps 665824
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 54.00 Bulb Qty: 1 Wattage: 35 Finish: Antique Brass Product Name: One Light Table Metal Floor Lamp UPC: 088675424147

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 54.00
Bulb
Qty: 1
Wattage: 35
Finish: Antique Brass
Product Name: One Light Table Metal Floor Lamp
UPC: 088675424147

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665824
Product Name LS-8635AB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details