Capital Lighting, Inc. LS-81577 Lamps-Floor Lamps 665813

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 60.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Floor Lamp UPC: 088675446286
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 60.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Floor Lamp UPC: 088675446286

Suppliers

Company
Product
Description
Supplier Links
LS-81577 Lamps-Floor Lamps - 665813 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81577 Lamps-Floor Lamps
665813
LS-81577 Lamps-Floor Lamps 665813
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 60.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Floor Lamp UPC: 088675446286

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 60.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Black
Product Name: One Light Floor Lamp
UPC: 088675446286

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665813
Product Name LS-81577 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details