Capital Lighting, Inc. LS-81685 Lamps-Floor Lamps 665807

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 62.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675447627
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 62.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675447627

Suppliers

Company
Product
Description
Supplier Links
LS-81685 Lamps-Floor Lamps - 665807 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81685 Lamps-Floor Lamps
665807
LS-81685 Lamps-Floor Lamps 665807
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 62.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675447627

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 62.75
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Polished Steel
Product Name: One Light Floor Lamp
UPC: 088675447627

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665807
Product Name LS-81685 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details