Capital Lighting, Inc. LS-8270C Lamps-Floor Lamps 665806

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 53.00 Bulb Type: Halogen Qty: 3 Wattage: 20 Finish: Chrome Product Name: Three Light Table Floor Lamp UPC: 088675422884
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 53.00 Bulb Type: Halogen Qty: 3 Wattage: 20 Finish: Chrome Product Name: Three Light Table Floor Lamp UPC: 088675422884

Suppliers

Company
Product
Description
Supplier Links
LS-8270C Lamps-Floor Lamps - 665806 - Capital Lighting, Inc.
Columbus, OH, USA
LS-8270C Lamps-Floor Lamps
665806
LS-8270C Lamps-Floor Lamps 665806
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 53.00 Bulb Type: Halogen Qty: 3 Wattage: 20 Finish: Chrome Product Name: Three Light Table Floor Lamp UPC: 088675422884

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 53.00
Bulb
Type: Halogen
Qty: 3
Wattage: 20
Finish: Chrome
Product Name: Three Light Table Floor Lamp
UPC: 088675422884

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665806
Product Name LS-8270C Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details