Capital Lighting, Inc. LS-81767 Lamps-Floor Lamps 665804

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 59.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Floor Lamp UPC: 088675432210 Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 59.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Floor Lamp UPC: 088675432210 Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
LS-81767 Lamps-Floor Lamps - 665804 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81767 Lamps-Floor Lamps
665804
LS-81767 Lamps-Floor Lamps 665804
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 59.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Floor Lamp UPC: 088675432210 Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 59.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Two Light Floor Lamp
UPC: 088675432210
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665804
Product Name LS-81767 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details