Capital Lighting, Inc. LS-21216WHT Lamps-Desk/Piano Lamps 665799

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Bulb Type: Incandescent Qty: 1 Wattage: 40 Finish: White Product Name: One Light Desk Lamp UPC: 088675440840
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Bulb Type: Incandescent Qty: 1 Wattage: 40 Finish: White Product Name: One Light Desk Lamp UPC: 088675440840

Suppliers

Company
Product
Description
Supplier Links
LS-21216WHT Lamps-Desk/Piano Lamps - 665799 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21216WHT Lamps-Desk/Piano Lamps
665799
LS-21216WHT Lamps-Desk/Piano Lamps 665799
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Bulb Type: Incandescent Qty: 1 Wattage: 40 Finish: White Product Name: One Light Desk Lamp UPC: 088675440840

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 16.00
Bulb
Type: Incandescent
Qty: 1
Wattage: 40
Finish: White
Product Name: One Light Desk Lamp
UPC: 088675440840

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665799
Product Name LS-21216WHT Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details