Capital Lighting, Inc. LS-21225PS Lamps-Desk/Piano Lamps 665793

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 17.50 Bulb Type: CFL Qty: 1 Wattage: 19 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675441045
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 17.50 Bulb Type: CFL Qty: 1 Wattage: 19 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675441045

Suppliers

Company
Product
Description
Supplier Links
LS-21225PS Lamps-Desk/Piano Lamps - 665793 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21225PS Lamps-Desk/Piano Lamps
665793
LS-21225PS Lamps-Desk/Piano Lamps 665793
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 17.50 Bulb Type: CFL Qty: 1 Wattage: 19 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675441045

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 17.50
Bulb
Type: CFL
Qty: 1
Wattage: 19
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675441045

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665793
Product Name LS-21225PS Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details