Capital Lighting, Inc. LS-21255 Lamps-Table Lamps 665778

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ceramic Product Name: One Light Table Lamp UPC: 088675441366
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ceramic Product Name: One Light Table Lamp UPC: 088675441366

Suppliers

Company
Product
Description
Supplier Links
LS-21255 Lamps-Table Lamps - 665778 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21255 Lamps-Table Lamps
665778
LS-21255 Lamps-Table Lamps 665778
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ceramic Product Name: One Light Table Lamp UPC: 088675441366

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 29.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Ceramic
Product Name: One Light Table Lamp
UPC: 088675441366

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665778
Product Name LS-21255 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details