Capital Lighting, Inc. LS-21253 Lamps-Desk/Piano Lamps 665770

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.75 Bulb Type: LED Qty: 18 Finish: Black Product Name: 18 Light LED Desk Lamp UPC: 088675442318
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.75 Bulb Type: LED Qty: 18 Finish: Black Product Name: 18 Light LED Desk Lamp UPC: 088675442318

Suppliers

Company
Product
Description
Supplier Links
LS-21253 Lamps-Desk/Piano Lamps - 665770 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21253 Lamps-Desk/Piano Lamps
665770
LS-21253 Lamps-Desk/Piano Lamps 665770
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.75 Bulb Type: LED Qty: 18 Finish: Black Product Name: 18 Light LED Desk Lamp UPC: 088675442318

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 19.75
Bulb
Type: LED
Qty: 18
Finish: Black
Product Name: 18 Light LED Desk Lamp
UPC: 088675442318

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665770
Product Name LS-21253 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details