Capital Lighting, Inc. LS-21278 Lamps-Accent Lamps 665764

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675441649
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675441649

Suppliers

Company
Product
Description
Supplier Links
LS-21278 Lamps-Accent Lamps - 665764 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21278 Lamps-Accent Lamps
665764
LS-21278 Lamps-Accent Lamps 665764
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675441649

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 17.25
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Dark Walnut
Product Name: One Light Table Lamp
UPC: 088675441649

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665764
Product Name LS-21278 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details