PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Brass
Product Name: One Light Table Lamp
UPC: 088675441588
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 665742 |
| Product Name | LS-21270AB/AMB Lamps-Accent Lamps |
| Application | Residential |