Capital Lighting, Inc. LS-21268C/BLK Lamps-Table Lamps 665740

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Chrome Product Name: Three Light Table Lamp UPC: 088675441564
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Chrome Product Name: Three Light Table Lamp UPC: 088675441564

Suppliers

Company
Product
Description
Supplier Links
LS-21268C/BLK Lamps-Table Lamps - 665740 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21268C/BLK Lamps-Table Lamps
665740
LS-21268C/BLK Lamps-Table Lamps 665740
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Chrome Product Name: Three Light Table Lamp UPC: 088675441564

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 25.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Chrome
Product Name: Three Light Table Lamp
UPC: 088675441564

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665740
Product Name LS-21268C/BLK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details