Capital Lighting, Inc. LS-21616PURP Lamps-Desk/Piano Lamps 665695

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: LED Qty: 18 Finish: Silver and Purple Product Name: 18 Light LED Desk Lamp UPC: 088675446743
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: LED Qty: 18 Finish: Silver and Purple Product Name: 18 Light LED Desk Lamp UPC: 088675446743

Suppliers

Company
Product
Description
Supplier Links
LS-21616PURP Lamps-Desk/Piano Lamps - 665695 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21616PURP Lamps-Desk/Piano Lamps
665695
LS-21616PURP Lamps-Desk/Piano Lamps 665695
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: LED Qty: 18 Finish: Silver and Purple Product Name: 18 Light LED Desk Lamp UPC: 088675446743

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.00
Bulb
Type: LED
Qty: 18
Finish: Silver and Purple
Product Name: 18 Light LED Desk Lamp
UPC: 088675446743

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665695
Product Name LS-21616PURP Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details