Capital Lighting, Inc. LS-21595 Lamps-Table Lamps 665694

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.75 Bulb Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675446200
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.75 Bulb Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675446200

Suppliers

Company
Product
Description
Supplier Links
LS-21595 Lamps-Table Lamps - 665694 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21595 Lamps-Table Lamps
665694
LS-21595 Lamps-Table Lamps 665694
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.75 Bulb Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675446200

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 18.75
Bulb
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675446200

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665694
Product Name LS-21595 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details