Capital Lighting, Inc. LS-2235PS/ALU Lamps-Desk/Piano Lamps 665667

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 24.00 Bulb Type: T4 Qty: 1 Wattage: 16 Finish: Polished Steel and Aluminum Product Name: One Light Desk Lamp UPC: 088675420576
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 24.00 Bulb Type: T4 Qty: 1 Wattage: 16 Finish: Polished Steel and Aluminum Product Name: One Light Desk Lamp UPC: 088675420576

Suppliers

Company
Product
Description
Supplier Links
LS-2235PS/ALU Lamps-Desk/Piano Lamps - 665667 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2235PS/ALU Lamps-Desk/Piano Lamps
665667
LS-2235PS/ALU Lamps-Desk/Piano Lamps 665667
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 24.00 Bulb Type: T4 Qty: 1 Wattage: 16 Finish: Polished Steel and Aluminum Product Name: One Light Desk Lamp UPC: 088675420576

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 24.00
Bulb
Type: T4
Qty: 1
Wattage: 16
Finish: Polished Steel and Aluminum
Product Name: One Light Desk Lamp
UPC: 088675420576

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665667
Product Name LS-2235PS/ALU Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details