Capital Lighting, Inc. LS-239 Lamps-Desk/Piano Lamps 665665

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Bronze with Mica Accent Product Name: One Light Desk Lamp UPC: 088675239000
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Bronze with Mica Accent Product Name: One Light Desk Lamp UPC: 088675239000

Suppliers

Company
Product
Description
Supplier Links
LS-239 Lamps-Desk/Piano Lamps - 665665 - Capital Lighting, Inc.
Columbus, OH, USA
LS-239 Lamps-Desk/Piano Lamps
665665
LS-239 Lamps-Desk/Piano Lamps 665665
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Bronze with Mica Accent Product Name: One Light Desk Lamp UPC: 088675239000

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 13.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Bronze with Mica Accent
Product Name: One Light Desk Lamp
UPC: 088675239000

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665665
Product Name LS-239 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details