Capital Lighting, Inc. LS-2255ALU Lamps-Accent Lamps 665663

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Chrome with Aluminum Product Name: One Light Table Lamp UPC: 088675423010 Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Chrome with Aluminum Product Name: One Light Table Lamp UPC: 088675423010 Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
LS-2255ALU Lamps-Accent Lamps - 665663 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2255ALU Lamps-Accent Lamps
665663
LS-2255ALU Lamps-Accent Lamps 665663
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Chrome with Aluminum Product Name: One Light Table Lamp UPC: 088675423010 Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 13.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Chrome with Aluminum
Product Name: One Light Table Lamp
UPC: 088675423010
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665663
Product Name LS-2255ALU Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details