Capital Lighting, Inc. LS-2318PS/CLD Lamps-Table Lamps 665662

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 27.00 Bulb Type: G Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Two Light Table Lamp UPC: 088675421290 Glass: Cloud
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 27.00 Bulb Type: G Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Two Light Table Lamp UPC: 088675421290 Glass: Cloud

Suppliers

Company
Product
Description
Supplier Links
LS-2318PS/CLD Lamps-Table Lamps - 665662 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2318PS/CLD Lamps-Table Lamps
665662
LS-2318PS/CLD Lamps-Table Lamps 665662
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 27.00 Bulb Type: G Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Two Light Table Lamp UPC: 088675421290 Glass: Cloud

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 27.00
Bulb
Type: G
Qty: 2
Wattage: 60
Finish: Polished Steel
Product Name: Two Light Table Lamp
UPC: 088675421290
Glass: Cloud

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665662
Product Name LS-2318PS/CLD Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details