Capital Lighting, Inc. LS-2306BLK Lamps-Desk/Piano Lamps 665661

Description
PRODUCT DETAILS / SPECS Height: 18.50 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Black Product Name: One Light Desk Lamp UPC: 088675419563
Description
PRODUCT DETAILS / SPECS Height: 18.50 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Black Product Name: One Light Desk Lamp UPC: 088675419563

Suppliers

Company
Product
Description
Supplier Links
LS-2306BLK Lamps-Desk/Piano Lamps - 665661 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2306BLK Lamps-Desk/Piano Lamps
665661
LS-2306BLK Lamps-Desk/Piano Lamps 665661
PRODUCT DETAILS / SPECS Height: 18.50 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Black Product Name: One Light Desk Lamp UPC: 088675419563

PRODUCT DETAILS / SPECS
Height: 18.50
Bulb
Type: Halogen
Qty: 1
Wattage: 35
Finish: Black
Product Name: One Light Desk Lamp
UPC: 088675419563

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665661
Product Name LS-2306BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details