Capital Lighting, Inc. LS-22235PS/ALU Lamps-Desk/Piano Lamps 665648

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.00 Bulb Type: T4 Qty: 1 Wattage: 16 Finish: Polished Steel and Aluminum Product Name: One Light Desk Lamp UPC: 088675437451
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.00 Bulb Type: T4 Qty: 1 Wattage: 16 Finish: Polished Steel and Aluminum Product Name: One Light Desk Lamp UPC: 088675437451

Suppliers

Company
Product
Description
Supplier Links
LS-22235PS/ALU Lamps-Desk/Piano Lamps - 665648 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22235PS/ALU Lamps-Desk/Piano Lamps
665648
LS-22235PS/ALU Lamps-Desk/Piano Lamps 665648
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.00 Bulb Type: T4 Qty: 1 Wattage: 16 Finish: Polished Steel and Aluminum Product Name: One Light Desk Lamp UPC: 088675437451

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 28.00
Bulb
Type: T4
Qty: 1
Wattage: 16
Finish: Polished Steel and Aluminum
Product Name: One Light Desk Lamp
UPC: 088675437451

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665648
Product Name LS-22235PS/ALU Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details