Capital Lighting, Inc. LS-21677PS Lamps-Desk/Piano Lamps 665646

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 38.00 Bulb Type: LED Qty: 3 Wattage: 1 Finish: Polished Steel Product Name: Three Light Led Desk Lamp UPC: 088675447498
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 38.00 Bulb Type: LED Qty: 3 Wattage: 1 Finish: Polished Steel Product Name: Three Light Led Desk Lamp UPC: 088675447498

Suppliers

Company
Product
Description
Supplier Links
LS-21677PS Lamps-Desk/Piano Lamps - 665646 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21677PS Lamps-Desk/Piano Lamps
665646
LS-21677PS Lamps-Desk/Piano Lamps 665646
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 38.00 Bulb Type: LED Qty: 3 Wattage: 1 Finish: Polished Steel Product Name: Three Light Led Desk Lamp UPC: 088675447498

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 38.00
Bulb
Type: LED
Qty: 3
Wattage: 1
Finish: Polished Steel
Product Name: Three Light Led Desk Lamp
UPC: 088675447498

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665646
Product Name LS-21677PS Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details