Capital Lighting, Inc. LS-2180PS Lamps-Table Lamps 665642

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675419648 Glass: Colored
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675419648 Glass: Colored

Suppliers

Company
Product
Description
Supplier Links
LS-2180PS Lamps-Table Lamps - 665642 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2180PS Lamps-Table Lamps
665642
LS-2180PS Lamps-Table Lamps 665642
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675419648 Glass: Colored

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675419648
Glass: Colored

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665642
Product Name LS-2180PS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details