Capital Lighting, Inc. LS-21685 Lamps-Table Lamps 665641

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 27.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675447610
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 27.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675447610

Suppliers

Company
Product
Description
Supplier Links
LS-21685 Lamps-Table Lamps - 665641 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21685 Lamps-Table Lamps
665641
LS-21685 Lamps-Table Lamps 665641
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 27.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675447610

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 27.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675447610

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665641
Product Name LS-21685 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details