Capital Lighting, Inc. LS-21767 Lamps-Table Lamps 665640

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Table Lamp UPC: 088675432203 Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Table Lamp UPC: 088675432203 Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
LS-21767 Lamps-Table Lamps - 665640 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21767 Lamps-Table Lamps
665640
LS-21767 Lamps-Table Lamps 665640
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Table Lamp UPC: 088675432203 Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 24.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Two Light Table Lamp
UPC: 088675432203
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665640
Product Name LS-21767 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details