Capital Lighting, Inc. LS-81270AB/AMB Lamps-Floor Lamps 665586

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 56.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Floor Lamp UPC: 088675441595
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 56.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Floor Lamp UPC: 088675441595

Suppliers

Company
Product
Description
Supplier Links
LS-81270AB/AMB Lamps-Floor Lamps - 665586 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81270AB/AMB Lamps-Floor Lamps
665586
LS-81270AB/AMB Lamps-Floor Lamps 665586
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 56.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Floor Lamp UPC: 088675441595

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 56.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Brass
Product Name: Three Light Floor Lamp
UPC: 088675441595

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665586
Product Name LS-81270AB/AMB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details