Capital Lighting, Inc. LS-81276 Lamps-Floor Lamps 665581

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 55.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Table Floor Lamp UPC: 088675440109
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 55.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Table Floor Lamp UPC: 088675440109

Suppliers

Company
Product
Description
Supplier Links
LS-81276 Lamps-Floor Lamps - 665581 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81276 Lamps-Floor Lamps
665581
LS-81276 Lamps-Floor Lamps 665581
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 55.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Table Floor Lamp UPC: 088675440109

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 55.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark Bronze
Product Name: One Light Table Floor Lamp
UPC: 088675440109

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665581
Product Name LS-81276 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details