Capital Lighting, Inc. LS-80940SS/FRO Lamps-Floor Lamps 665566

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 68.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Steel Product Name: Three Light Floor Lamp UPC: 088675435860 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 68.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Steel Product Name: Three Light Floor Lamp UPC: 088675435860 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-80940SS/FRO Lamps-Floor Lamps - 665566 - Capital Lighting, Inc.
Columbus, OH, USA
LS-80940SS/FRO Lamps-Floor Lamps
665566
LS-80940SS/FRO Lamps-Floor Lamps 665566
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 68.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Steel Product Name: Three Light Floor Lamp UPC: 088675435860 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 68.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Steel
Product Name: Three Light Floor Lamp
UPC: 088675435860
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665566
Product Name LS-80940SS/FRO Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details