PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 65.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aluminum
Product Name: One Light Floor Lamp
UPC: 088675441038
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 665554 |
| Product Name | LS-81223ALU Lamps-Floor Lamps |
| Application | Residential |