Capital Lighting, Inc. LS-81238 Lamps-Floor Lamps 665551

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 60.25 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: Two Light Floor Lamp UPC: 088675441182
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 60.25 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: Two Light Floor Lamp UPC: 088675441182

Suppliers

Company
Product
Description
Supplier Links
LS-81238 Lamps-Floor Lamps - 665551 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81238 Lamps-Floor Lamps
665551
LS-81238 Lamps-Floor Lamps 665551
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 60.25 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: Two Light Floor Lamp UPC: 088675441182

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 60.25
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Dark Bronze
Product Name: Two Light Floor Lamp
UPC: 088675441182

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665551
Product Name LS-81238 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details