Capital Lighting, Inc. LS-81165BLK/PS Lamps-Pharmacy-Floor 665526

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 58.00 Bulb Qty: 1 Wattage: 40 Finish: Black and Polished Steel Product Name: One Light Floor Lamp UPC: 088675439639
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 58.00 Bulb Qty: 1 Wattage: 40 Finish: Black and Polished Steel Product Name: One Light Floor Lamp UPC: 088675439639

Suppliers

Company
Product
Description
Supplier Links
LS-81165BLK/PS Lamps-Pharmacy-Floor - 665526 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81165BLK/PS Lamps-Pharmacy-Floor
665526
LS-81165BLK/PS Lamps-Pharmacy-Floor 665526
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 58.00 Bulb Qty: 1 Wattage: 40 Finish: Black and Polished Steel Product Name: One Light Floor Lamp UPC: 088675439639

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 58.00
Bulb
Qty: 1
Wattage: 40
Finish: Black and Polished Steel
Product Name: One Light Floor Lamp
UPC: 088675439639

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665526
Product Name LS-81165BLK/PS Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details