Capital Lighting, Inc. LS-81088 Lamps-Floor Lamps 665504

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 57.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gun Metal Product Name: One Light Floor Lamp UPC: 088675438618
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 57.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gun Metal Product Name: One Light Floor Lamp UPC: 088675438618

Suppliers

Company
Product
Description
Supplier Links
LS-81088 Lamps-Floor Lamps - 665504 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81088 Lamps-Floor Lamps
665504
LS-81088 Lamps-Floor Lamps 665504
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 57.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gun Metal Product Name: One Light Floor Lamp UPC: 088675438618

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 57.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Gun Metal
Product Name: One Light Floor Lamp
UPC: 088675438618

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665504
Product Name LS-81088 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details