Capital Lighting, Inc. LS-81101PS/WHT Lamps-Floor Lamps 665503

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 63.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675439400 Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 63.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675439400 Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
LS-81101PS/WHT Lamps-Floor Lamps - 665503 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81101PS/WHT Lamps-Floor Lamps
665503
LS-81101PS/WHT Lamps-Floor Lamps 665503
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 63.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675439400 Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 63.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Steel
Product Name: One Light Floor Lamp
UPC: 088675439400
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665503
Product Name LS-81101PS/WHT Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details