Capital Lighting, Inc. LS-21563C/GRN Lamps-Desk/Piano Lamps 665486

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.75 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Chrome and Green Product Name: One Light Led Desk Lamp UPC: 088675445982
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.75 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Chrome and Green Product Name: One Light Led Desk Lamp UPC: 088675445982

Suppliers

Company
Product
Description
Supplier Links
LS-21563C/GRN Lamps-Desk/Piano Lamps - 665486 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21563C/GRN Lamps-Desk/Piano Lamps
665486
LS-21563C/GRN Lamps-Desk/Piano Lamps 665486
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.75 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Chrome and Green Product Name: One Light Led Desk Lamp UPC: 088675445982

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.75
Bulb
Type: LED
Qty: 1
Wattage: 3
Finish: Chrome and Green
Product Name: One Light Led Desk Lamp
UPC: 088675445982

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665486
Product Name LS-21563C/GRN Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318141 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details