Capital Lighting, Inc. LS-21587IVY Lamps-Table Lamps 665485

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ivory Product Name: One Light Table Lamp UPC: 088675446354
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ivory Product Name: One Light Table Lamp UPC: 088675446354

Suppliers

Company
Product
Description
Supplier Links
LS-21587IVY Lamps-Table Lamps - 665485 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21587IVY Lamps-Table Lamps
665485
LS-21587IVY Lamps-Table Lamps 665485
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ivory Product Name: One Light Table Lamp UPC: 088675446354

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Ivory
Product Name: One Light Table Lamp
UPC: 088675446354

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665485
Product Name LS-21587IVY Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details