Capital Lighting, Inc. LS-21563C/ORN Lamps-Desk/Piano Lamps 665483

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.75 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Chrome and Orange Product Name: One Light Led Desk Lamp UPC: 088675445999
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.75 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Chrome and Orange Product Name: One Light Led Desk Lamp UPC: 088675445999

Suppliers

Company
Product
Description
Supplier Links
LS-21563C/ORN Lamps-Desk/Piano Lamps - 665483 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21563C/ORN Lamps-Desk/Piano Lamps
665483
LS-21563C/ORN Lamps-Desk/Piano Lamps 665483
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.75 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Chrome and Orange Product Name: One Light Led Desk Lamp UPC: 088675445999

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.75
Bulb
Type: LED
Qty: 1
Wattage: 3
Finish: Chrome and Orange
Product Name: One Light Led Desk Lamp
UPC: 088675445999

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665483
Product Name LS-21563C/ORN Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details