Capital Lighting, Inc. LS-21545 Lamps-Table Lamps 665421

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Copper Bronze Product Name: One Light Table Lamp UPC: 088675445548
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Copper Bronze Product Name: One Light Table Lamp UPC: 088675445548

Suppliers

Company
Product
Description
Supplier Links
LS-21545 Lamps-Table Lamps - 665421 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21545 Lamps-Table Lamps
665421
LS-21545 Lamps-Table Lamps 665421
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Copper Bronze Product Name: One Light Table Lamp UPC: 088675445548

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 32.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Copper Bronze
Product Name: One Light Table Lamp
UPC: 088675445548

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665421
Product Name LS-21545 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details