Capital Lighting, Inc. LS-290PS/WHT Lamps-Accent Lamps 665296

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675415978
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675415978

Suppliers

Company
Product
Description
Supplier Links
LS-290PS/WHT Lamps-Accent Lamps - 665296 - Capital Lighting, Inc.
Columbus, OH, USA
LS-290PS/WHT Lamps-Accent Lamps
665296
LS-290PS/WHT Lamps-Accent Lamps 665296
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675415978

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675415978

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665296
Product Name LS-290PS/WHT Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details