Capital Lighting, Inc. LS-2875SS/WHT Lamps-Table Lamps 665294

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Steel Product Name: One Light Table Lamp UPC: 088675427803
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Steel Product Name: One Light Table Lamp UPC: 088675427803

Suppliers

Company
Product
Description
Supplier Links
LS-2875SS/WHT Lamps-Table Lamps - 665294 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2875SS/WHT Lamps-Table Lamps
665294
LS-2875SS/WHT Lamps-Table Lamps 665294
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Steel Product Name: One Light Table Lamp UPC: 088675427803

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 24.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Satin Steel
Product Name: One Light Table Lamp
UPC: 088675427803

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665294
Product Name LS-2875SS/WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details