Capital Lighting, Inc. LS-80335PS Lamps-Swing Arm-Floor 665287

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 53.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel Product Name: One Light Swing Arm Floor Lamp UPC: 088675430636
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 53.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel Product Name: One Light Swing Arm Floor Lamp UPC: 088675430636

Suppliers

Company
Product
Description
Supplier Links
LS-80335PS Lamps-Swing Arm-Floor - 665287 - Capital Lighting, Inc.
Columbus, OH, USA
LS-80335PS Lamps-Swing Arm-Floor
665287
LS-80335PS Lamps-Swing Arm-Floor 665287
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 53.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel Product Name: One Light Swing Arm Floor Lamp UPC: 088675430636

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 53.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Steel
Product Name: One Light Swing Arm Floor Lamp
UPC: 088675430636

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665287
Product Name LS-80335PS Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details