Capital Lighting, Inc. LS-3236SS/WHT Lamps-Table Lamps 665275

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Stainless Steel with Glass Deco Product Name: Two Light Table Lamp UPC: 088675412540
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Stainless Steel with Glass Deco Product Name: Two Light Table Lamp UPC: 088675412540

Suppliers

Company
Product
Description
Supplier Links
LS-3236SS/WHT Lamps-Table Lamps - 665275 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3236SS/WHT Lamps-Table Lamps
665275
LS-3236SS/WHT Lamps-Table Lamps 665275
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Stainless Steel with Glass Deco Product Name: Two Light Table Lamp UPC: 088675412540

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 23.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Stainless Steel with Glass Deco
Product Name: Two Light Table Lamp
UPC: 088675412540

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665275
Product Name LS-3236SS/WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details