Capital Lighting, Inc. LS-306PS Lamps-Desk/Piano Lamps 665273

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 29.00 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675306252
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 29.00 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675306252

Suppliers

Company
Product
Description
Supplier Links
LS-306PS Lamps-Desk/Piano Lamps - 665273 - Capital Lighting, Inc.
Columbus, OH, USA
LS-306PS Lamps-Desk/Piano Lamps
665273
LS-306PS Lamps-Desk/Piano Lamps 665273
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 29.00 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675306252

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 29.00
Bulb
Type: Halogen
Qty: 1
Wattage: 50
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675306252

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665273
Product Name LS-306PS Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details