Capital Lighting, Inc. LS-3202BLK Lamps-Desk/Piano Lamps 665270

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.75 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Black Product Name: One Light Table Lamp UPC: 088675400608
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.75 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Black Product Name: One Light Table Lamp UPC: 088675400608

Suppliers

Company
Product
Description
Supplier Links
LS-3202BLK Lamps-Desk/Piano Lamps - 665270 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3202BLK Lamps-Desk/Piano Lamps
665270
LS-3202BLK Lamps-Desk/Piano Lamps 665270
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.75 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Black Product Name: One Light Table Lamp UPC: 088675400608

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 20.75
Bulb
Type: Halogen
Qty: 1
Wattage: 50
Finish: Black
Product Name: One Light Table Lamp
UPC: 088675400608

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665270
Product Name LS-3202BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details