Capital Lighting, Inc. LS-3543MICA Lamps-Table Lamps 665268

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Antique bronze Product Name: Two Light Table Lamp UPC: 088675405733 Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Antique bronze Product Name: Two Light Table Lamp UPC: 088675405733 Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LS-3543MICA Lamps-Table Lamps - 665268 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3543MICA Lamps-Table Lamps
665268
LS-3543MICA Lamps-Table Lamps 665268
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Antique bronze Product Name: Two Light Table Lamp UPC: 088675405733 Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 28.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Antique bronze
Product Name: Two Light Table Lamp
UPC: 088675405733
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665268
Product Name LS-3543MICA Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details