Capital Lighting, Inc. LS-3421PS Lamps-Desk/Piano Lamps 665264

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.50 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675403395
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.50 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675403395

Suppliers

Company
Product
Description
Supplier Links
LS-3421PS Lamps-Desk/Piano Lamps - 665264 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3421PS Lamps-Desk/Piano Lamps
665264
LS-3421PS Lamps-Desk/Piano Lamps 665264
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.50 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675403395

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 17.50
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675403395

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665264
Product Name LS-3421PS Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details