Capital Lighting, Inc. LS-3497SS Lamps-Table Lamps 665262

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 28.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Steel Product Name: Two Light Table Lamp UPC: 088675400424
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 28.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Steel Product Name: Two Light Table Lamp UPC: 088675400424

Suppliers

Company
Product
Description
Supplier Links
LS-3497SS Lamps-Table Lamps - 665262 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3497SS Lamps-Table Lamps
665262
LS-3497SS Lamps-Table Lamps 665262
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 28.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Steel Product Name: Two Light Table Lamp UPC: 088675400424

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 28.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Satin Steel
Product Name: Two Light Table Lamp
UPC: 088675400424

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665262
Product Name LS-3497SS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details