Capital Lighting, Inc. LS-3479PS Lamps-Table Lamps 665261

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 31.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675407300
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 31.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675407300

Suppliers

Company
Product
Description
Supplier Links
LS-3479PS Lamps-Table Lamps - 665261 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3479PS Lamps-Table Lamps
665261
LS-3479PS Lamps-Table Lamps 665261
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 31.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675407300

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 31.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675407300

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665261
Product Name LS-3479PS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details