Capital Lighting, Inc. LS-5411SS/WHT Flush Mounts-Bowl Style 665259

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 3.75 Bulb Type: Fluorescent Qty: 1 Wattage: 32 Finish: Satin Steel Product Name: One Light Flush Mount Ceiling Light UPC: 088675438885
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 3.75 Bulb Type: Fluorescent Qty: 1 Wattage: 32 Finish: Satin Steel Product Name: One Light Flush Mount Ceiling Light UPC: 088675438885

Suppliers

Company
Product
Description
Supplier Links
LS-5411SS/WHT Flush Mounts-Bowl Style - 665259 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5411SS/WHT Flush Mounts-Bowl Style
665259
LS-5411SS/WHT Flush Mounts-Bowl Style 665259
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 3.75 Bulb Type: Fluorescent Qty: 1 Wattage: 32 Finish: Satin Steel Product Name: One Light Flush Mount Ceiling Light UPC: 088675438885

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 3.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 32
Finish: Satin Steel
Product Name: One Light Flush Mount Ceiling Light
UPC: 088675438885

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665259
Product Name LS-5411SS/WHT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details