Capital Lighting, Inc. LS-3356SS Lamps-Desk/Piano Lamps 665245

Description
PRODUCT DETAILS / SPECS Height: 17.50 Bulb Type: Fluorescent Qty: 1 Wattage: 60 Finish: Satin Steel Product Name: One Light Table Lamp UPC: 088675408772
Description
PRODUCT DETAILS / SPECS Height: 17.50 Bulb Type: Fluorescent Qty: 1 Wattage: 60 Finish: Satin Steel Product Name: One Light Table Lamp UPC: 088675408772

Suppliers

Company
Product
Description
Supplier Links
LS-3356SS Lamps-Desk/Piano Lamps - 665245 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3356SS Lamps-Desk/Piano Lamps
665245
LS-3356SS Lamps-Desk/Piano Lamps 665245
PRODUCT DETAILS / SPECS Height: 17.50 Bulb Type: Fluorescent Qty: 1 Wattage: 60 Finish: Satin Steel Product Name: One Light Table Lamp UPC: 088675408772

PRODUCT DETAILS / SPECS
Height: 17.50
Bulb
Type: Fluorescent
Qty: 1
Wattage: 60
Finish: Satin Steel
Product Name: One Light Table Lamp
UPC: 088675408772

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665245
Product Name LS-3356SS Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details