Capital Lighting, Inc. LS-3321LNAT/BLK Lamps-Table Lamps 665242

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Light Natural Wood Product Name: One Light Table Lamp UPC: 088675403449
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Light Natural Wood Product Name: One Light Table Lamp UPC: 088675403449

Suppliers

Company
Product
Description
Supplier Links
LS-3321LNAT/BLK Lamps-Table Lamps - 665242 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3321LNAT/BLK Lamps-Table Lamps
665242
LS-3321LNAT/BLK Lamps-Table Lamps 665242
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Light Natural Wood Product Name: One Light Table Lamp UPC: 088675403449

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 28.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Light Natural Wood
Product Name: One Light Table Lamp
UPC: 088675403449

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665242
Product Name LS-3321LNAT/BLK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details